Manufacturer: Mini-Circuits
Win Source Part Number: 893843-SCLF-10.7+
Features: 14MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-SCLF-10.7+CT, 3157-SCLF-10.7+TR, 3157-SCLF-10.7+DKR
14MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
14MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
14MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
RF FILTER LOW PASS 14MHZ 1206
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SCLF-10.7+ | 3157-SCLF-10.7+CT-ND | SCLF-10.7+ |
| Product Name | RF Filters - SCLF-10.7+ | RF Filters | RF Filters |
| Filter Technology | Passive Filter |