Mini-Circuits RF Power Dividers/Splitters SBTC-2-20L+

Description
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet
Description
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SBTC-2-20L+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20L+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-20L+CT-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-20L+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20L+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-20L+DKR-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-20L+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-20L+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-20L+TR-ND
RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 200MHz ~ 2GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet
200MHZ 2GHZ Rf Power Divider Splitter - 851-SBTC-2-20L+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ 2GHZ Rf Power Divider Splitter
851-SBTC-2-20L+
200MHZ 2GHZ Rf Power Divider Splitter 851-SBTC-2-20L+
RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20L+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20L+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 200MHZ-2GHZ 6SMD Product overview: SBTC-2-20L+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 200MHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-20L+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-20L+ - SBTC-2-20L+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-20L+
SBTC-2-20L+
RF Power Dividers/Splitters - SBTC-2-20L+ SBTC-2-20L+
Manufacturer: Mini-Circuits Win Source Part Number: 716117-SBTC-2-20L+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1726+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 716117-SBTC-2-20L+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1726+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - SBTC-2-20L+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-20L+
RF Power Dividers/Splitters SBTC-2-20L+
RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SBTC-2-20L+CT-ND 851-SBTC-2-20L+ SBTC-2-20L+ SBTC-2-20L+
Product Name RF Power Dividers/Splitters 200MHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - SBTC-2-20L+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD (5 Leads), Flat Lead Tape & Reel (TR) 6-SMD (5 Leads), Flat Lead
Insertion Loss 1.20 dB 1.20 dB 1.20 dB
Isolation 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
16-Way Power Dividers/Combiners - NPD16-700-4000 - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA�O TNC
Frequency 700.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSCJ-2-4B-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details