Mini-Circuits RF Power Dividers/Splitters - SBTC-2-10X+ SBTC-2-10X+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 836765-SBTC-2-10X+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 836765-SBTC-2-10X+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SBTC-2-10X+ - SBTC-2-10X+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SBTC-2-10X+
SBTC-2-10X+
RF Power Dividers/Splitters - SBTC-2-10X+ SBTC-2-10X+
Manufacturer: Mini-Circuits Win Source Part Number: 836765-SBTC-2-10X+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 836765-SBTC-2-10X+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - 3157-SBTC-2-10X+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10X+TR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10X+TR-ND
RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5MHz ~ 1GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10X+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10X+CT-ND
RF Power Dividers/Splitters 3157-SBTC-2-10X+CT-ND
RF PWR DVDR 5MHZ-1GHZ 6SMD

RF PWR DVDR 5MHZ-1GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SBTC-2-10X+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SBTC-2-10X+DKR-ND
RF Power Dividers/Splitters 3157-SBTC-2-10X+DKR-ND
RF PWR DVDR 5MHZ-1GHZ 6SMD

RF PWR DVDR 5MHZ-1GHZ 6SMD

Buy Now Datasheet
1000MHz Rf Power Divider Splitter - 851-SBTC-2-10X+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000MHz Rf Power Divider Splitter
851-SBTC-2-10X+
1000MHz Rf Power Divider Splitter 851-SBTC-2-10X+
1-IN 2-OUT 5-1000MHz Combiner/Splitter, SMT, 5-Pin Product overview: SBTC-2-10X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10X+ can be used for catalog matching and distributor lookup.

1-IN 2-OUT 5-1000MHz Combiner/Splitter, SMT, 5-Pin Product overview: SBTC-2-10X+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTC-2-10X+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SBTC-2-10X+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SBTC-2-10X+
RF Power Dividers/Splitters SBTC-2-10X+
RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number SBTC-2-10X+ 3157-SBTC-2-10X+TR-ND 851-SBTC-2-10X+ SBTC-2-10X+
Product Name RF Power Dividers/Splitters - SBTC-2-10X+ RF Power Dividers/Splitters 1000MHz Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead, 5 Leads Case AT-1667 6-SMD, No Lead, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW06401-TTR-ND - DigiKey
Specs
Package Type / Form Factor SMD
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-44001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-LRPS-2-980J+TR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
View Details