Mini-Circuits RF Filters - RLP-40+ RLP-40+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 835568-RLP-40+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 835568-RLP-40+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - RLP-40+
RLP-40+
RF Filters - RLP-40+ RLP-40+
Manufacturer: Mini-Circuits Win Source Part Number: 835568-RLP-40+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 835568-RLP-40+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
RF Filters - 3157-RLP-40+TR-ND - DigiKey
Thief River Falls, MN, United States
56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-40+CT-ND - DigiKey
Thief River Falls, MN, United States
56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RLP-40+DKR-ND - DigiKey
Thief River Falls, MN, United States
56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

56MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RLP-40+ 3157-RLP-40+TR-ND
Product Name RF Filters - RLP-40+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673G - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Bandwidth 1.40E6 to 2.50E6 kHz
View Details
Low Pass Filter - 5o2748320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 3000 MHz
View Details
1.7 GHz Low Pass Filter - AE1700L9120 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1700 MHz
Insertion Loss 1.5 dB
View Details