Mini-Circuits RF Power Dividers/Splitters QCS-332+

Description
RF Power Divider 1.8GHz ~ 3.3GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Power Divider 1.8GHz ~ 3.3GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCS-332+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-332+TR-ND
RF Power Dividers/Splitters 3157-QCS-332+TR-ND
RF Power Divider 1.8GHz ~ 3.3GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 1.8GHz ~ 3.3GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-332+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-332+CT-ND
RF Power Dividers/Splitters 3157-QCS-332+CT-ND
RF PWR DVDR 1.8GHZ-3.3GHZ 0805

RF PWR DVDR 1.8GHZ-3.3GHZ 0805

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-332+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-332+DKR-ND
RF Power Dividers/Splitters 3157-QCS-332+DKR-ND
RF PWR DVDR 1.8GHZ-3.3GHZ 0805

RF PWR DVDR 1.8GHZ-3.3GHZ 0805

Buy Now Datasheet
3300MHz Rf Power Divider Splitter - 851-QCS-332+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3300MHz Rf Power Divider Splitter
851-QCS-332+
3300MHz Rf Power Divider Splitter 851-QCS-332+
1-2 Way 1800-3300MHz SMT Combiner/Splitter Product overview: QCS-332+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-332+ can be used for catalog matching and distributor lookup.

1-2 Way 1800-3300MHz SMT Combiner/Splitter Product overview: QCS-332+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-332+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCS-332+ - QCS-332+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-332+
QCS-332+
RF Power Dividers/Splitters - QCS-332+ QCS-332+
Manufacturer: Mini-Circuits Win Source Part Number: 1241227-QCS-332+ Manufacturer Homepage: www.minicircuits.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 1241227-QCS-332+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - QCS-332+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCS-332+
RF Power Dividers/Splitters QCS-332+
RF Power Divider 1.8 GHz ~ 3.3 GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 1.8 GHz ~ 3.3 GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCS-332+TR-ND 851-QCS-332+ QCS-332+ QCS-332+
Product Name RF Power Dividers/Splitters 3300MHz Rf Power Divider Splitter RF Power Dividers/Splitters - QCS-332+ RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad Case GE0805C-1 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
2 Ways Core & Wire Power Splitter, 5 - 1500 MHz, 75Ω - TCP-2-152-75X+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1500.00 MHz
View Details
5 suppliers
Power Dividers, Combiners, Hybrids - PDM-241-20.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20700.00 MHz
Insertion Loss 1.20 dB
View Details