Mini-Circuits RF Directional Coupler PDC-20-3+

Description
DIR COUP, 0.2 - 250 MHZ, 50
Request a Quote Datasheet
Description
DIR COUP, 0.2 - 250 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-PDC-20-3+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-PDC-20-3+-ND
RF Directional Coupler 3157-PDC-20-3+-ND
DIR COUP, 0.2 - 250 MHZ, 50

DIR COUP, 0.2 - 250 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-PDC-20-3+-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type 8-DIP Module
Frequency Range 0.00 to 250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-12-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - CWK-20R-29G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 18000.00 to 40000.00 MHz
View Details