Mini-Circuits RF Directional Coupler MBDC-13-63HP+

Description
BI DIR COUP / SURF MT / ROHS
Request a Quote Datasheet
Description
BI DIR COUP / SURF MT / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-MBDC-13-63HP+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-MBDC-13-63HP+-ND
RF Directional Coupler 3157-MBDC-13-63HP+-ND
BI DIR COUP / SURF MT / ROHS

BI DIR COUP / SURF MT / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 3157-MBDC-13-63HP+-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD, No Lead
Frequency Range 2000.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details