Mini-Circuits Ceramic Filters LFTC-3300+

Description
CER FILTER 4.1GHZ LOW PASS
Request a Quote Datasheet
Description
CER FILTER 4.1GHZ LOW PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFTC-3300+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFTC-3300+CT-ND
Ceramic Filters 3157-LFTC-3300+CT-ND
CER FILTER 4.1GHZ LOW PASS

CER FILTER 4.1GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFTC-3300+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFTC-3300+TR-ND
Ceramic Filters 3157-LFTC-3300+TR-ND
CER FILTER 4.1GHZ LOW PASS

CER FILTER 4.1GHZ LOW PASS

Buy Now Datasheet
Ceramic Filters - 3157-LFTC-3300+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFTC-3300+DKR-ND
Ceramic Filters 3157-LFTC-3300+DKR-ND
CER FILTER 4.1GHZ LOW PASS

CER FILTER 4.1GHZ LOW PASS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-LFTC-3300+CT-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
DC-2GHz – Low Pass Filter - UIYLPF5038A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2300 to 2400 MHz
View Details
6.3 MHz LC Low Pass Filter - AE6.3L7829 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6.3 MHz
Insertion Loss 0.8000 dB
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details