Anatech Electronics, Inc. 6.3 MHz LC Low Pass Filter AE6.3L7829

Description
6.3 MHz LC Low Pass Filter
Request a Quote
Description
6.3 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.3 MHz LC Low Pass Filter - AE6.3L7829 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.3 MHz LC Low Pass Filter
AE6.3L7829
6.3 MHz LC Low Pass Filter AE6.3L7829
6.3 MHz LC Low Pass Filter

6.3 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6.3L7829
Product Name 6.3 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 6.3 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
600 MHz Low Pass Filter - AE600L9296 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 600 MHz
Insertion Loss 1 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details