Manufacturer: Mini-Circuits
Win Source Part Number: 847372-LFCV-1450+
Features: Ceramic Filter
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCV-1450+DKR, 3157-LFCV-1450+TR, 3157-LFCV-1450+CT
1.5GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
1.5GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
1.5GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
LTCC LOW PASS FILTER, DC - 1450
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | LFCV-1450+ | 3157-LFCV-1450+DKR-ND | LFCV-1450+ |
| Product Name | Ceramic Filters - LFCV-1450+ | Ceramic Filters | Ceramic Filters |
| Filter Technology | Passive Filter |