Mini-Circuits Ceramic Filters - LFCN-530D+ LFCN-530D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 731925-LFCN-530D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 731925-LFCN-530D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-530D+
LFCN-530D+
Ceramic Filters - LFCN-530D+ LFCN-530D+
Manufacturer: Mini-Circuits Win Source Part Number: 731925-LFCN-530D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 731925-LFCN-530D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-LFCN-530D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-530D+CT-ND
Ceramic Filters 3157-LFCN-530D+CT-ND
700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-530D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-530D+TR-ND
Ceramic Filters 3157-LFCN-530D+TR-ND
700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-530D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-530D+DKR-ND
Ceramic Filters 3157-LFCN-530D+DKR-ND
700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

700MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-530D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-530D+
Ceramic Filters LFCN-530D+
LTCC LOW PASS FILTER, DC - 530 M

LTCC LOW PASS FILTER, DC - 530 M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-530D+ 3157-LFCN-530D+CT-ND LFCN-530D+
Product Name Ceramic Filters - LFCN-530D+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Band Pass Filter - UIYBPF4430A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 3.00E6 to 5.00E6 kHz
View Details
Passive GaAs MMIC 24.4 GHz Lowpass Filter - MFLP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details