Mini-Circuits RF Filters LFCN-3602+

Description
LTCC SMT LPF, DC - 36 GHZ, 50
Request a Quote Datasheet
Description
LTCC SMT LPF, DC - 36 GHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCN-3602+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 36 GHZ, 50

LTCC SMT LPF, DC - 36 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-LFCN-3602+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 36 GHZ, 50

LTCC SMT LPF, DC - 36 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-LFCN-3602+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC SMT LPF, DC - 36 GHZ, 50

LTCC SMT LPF, DC - 36 GHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-LFCN-3602+DKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2640120 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 400 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
RF Filters - 3157-PLP-90+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 81000 kHz
View Details
10 MHz LC Lowpass Filter - AE10LL9353 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details