Mini-Circuits Ceramic Filters LFCN-2400D-1+

Description
2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-2400D-1+TR-ND - DigiKey
Thief River Falls, MN, United States
2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.8GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-LFCN-2400D-1+TR-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
FH-4000, 40 GHz Highpass Filter - FH-4000 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 40000 to 0.0 MHz
Package Type Connectorized
View Details
RF Filters - 2312-QPQ1907SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2442 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details