Mini-Circuits Ceramic Filters - LFCN-2250D+ LFCN-2250D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 847648-LFCN-2250D+ Features: Ceramic Filter Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-2250D+TR, 3157-LFCN-2250D+CT, 3157-LFCN-2250D+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 847648-LFCN-2250D+ Features: Ceramic Filter Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-2250D+TR, 3157-LFCN-2250D+CT, 3157-LFCN-2250D+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-2250D+
LFCN-2250D+
Ceramic Filters - LFCN-2250D+ LFCN-2250D+
Manufacturer: Mini-Circuits Win Source Part Number: 847648-LFCN-2250D+ Features: Ceramic Filter Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCN-2250D+TR, 3157-LFCN-2250D+CT, 3157-LFCN-2250D+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 847648-LFCN-2250D+
Features: Ceramic Filter
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-2250D+TR, 3157-LFCN-2250D+CT, 3157-LFCN-2250D+DKR

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2250D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2250D+TR-ND
Ceramic Filters 3157-LFCN-2250D+TR-ND
2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2250D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2250D+DKR-ND
Ceramic Filters 3157-LFCN-2250D+DKR-ND
2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-2250D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-2250D+CT-ND
Ceramic Filters 3157-LFCN-2250D+CT-ND
2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

2.575GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-2250D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-2250D+
Ceramic Filters LFCN-2250D+
LTCC LOW PASS FILTER, DC - 2250

LTCC LOW PASS FILTER, DC - 2250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCN-2250D+ 3157-LFCN-2250D+TR-ND LFCN-2250D+
Product Name Ceramic Filters - LFCN-2250D+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω - BFCN-7700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7700 dB
View Details
2 suppliers
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
RF Band Pass Filter - UIYBPF5959A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E6 to 1.70E6 kHz
View Details
1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
View Details