Mini-Circuits Ceramic Filters LFCN-225+

Description
350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-225+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-225+CT-ND
Ceramic Filters 3157-LFCN-225+CT-ND
350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-225+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-225+TR-ND
Ceramic Filters 3157-LFCN-225+TR-ND
350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-225+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-225+DKR-ND
Ceramic Filters 3157-LFCN-225+DKR-ND
350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

350MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
LFCN-225+
Radio Frequency Chip/Antenna >> RF Filters LFCN-225+
SMD-4P,3.2x1.6mm RF Filters ROHS

SMD-4P,3.2x1.6mm RF Filters ROHS

Supplier's Site Datasheet
Ceramic Filters - LFCN-225+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-225+
Ceramic Filters LFCN-225+
LTCC LOW PASS FILTER, DC - 225 M

LTCC LOW PASS FILTER, DC - 225 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-225+CT-ND LFCN-225+ LFCN-225+
Product Name Ceramic Filters Radio Frequency Chip/Antenna >> RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1047-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21250 MHz
View Details
2 suppliers
12 to 18GHz – Band Pass Filter - UIYBPF7418A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 22000 MHz
Bandwidth 1.20E7 to 1.80E7 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
6200-6800MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(6500/600)-1849S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 10000 MHz
Insertion Loss 2 dB
View Details