Mini-Circuits RF Filters LFCG-4800+

Description
CER FILTER 5.6GHZ LOW PASS
Request a Quote Datasheet
Description
CER FILTER 5.6GHZ LOW PASS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-4800+DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 5.6GHZ LOW PASS

CER FILTER 5.6GHZ LOW PASS

Buy Now Datasheet
RF Filters - 3157-LFCG-4800+TR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 5.6GHZ LOW PASS

CER FILTER 5.6GHZ LOW PASS

Buy Now Datasheet
RF Filters - 3157-LFCG-4800+CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 5.6GHZ LOW PASS

CER FILTER 5.6GHZ LOW PASS

Buy Now Datasheet
Filters - Ceramic Filters - LFCG-4800+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
LFCG-4800+
Filters - Ceramic Filters LFCG-4800+
Win Source Part Number: 1369434-LFCG-4800+ Category: Filters - Ceramic Filters Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 5.6GHz (Cutoff) Package / Case: 0805 (2012 Metric), 8 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Height (Max): 0.042" (1.07mm) Insertion Loss: 1.7dB Impedance: 50Ohm Filter Type: Low Pass

Win Source Part Number: 1369434-LFCG-4800+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 5.6GHz (Cutoff)
Package / Case: 0805 (2012 Metric), 8 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.042" (1.07mm)
Insertion Loss: 1.7dB
Impedance: 50Ohm
Filter Type: Low Pass

Buy Now Datasheet
Ceramic Filters - LFCG-4800+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-4800+
Ceramic Filters LFCG-4800+
LTCC LOW PASS FILTER, DC - 4800

LTCC LOW PASS FILTER, DC - 4800

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCG-4800+DKR-ND LFCG-4800+ LFCG-4800+
Product Name RF Filters Filters - Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
MFBC-00004PSM, Passive GaAs MMIC 14.90 - 19.90 GHz Bandpass Filter - MFBC-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14900 to 19900 MHz
View Details