Mini-Circuits Ceramic Filters - LFCG-1575+ LFCG-1575+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 827572-LFCG-1575+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 827572-LFCG-1575+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCG-1575+
LFCG-1575+
Ceramic Filters - LFCG-1575+ LFCG-1575+
Manufacturer: Mini-Circuits Win Source Part Number: 827572-LFCG-1575+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 827572-LFCG-1575+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - 3157-LFCG-1575+TR-ND - DigiKey
Thief River Falls, MN, United States
1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1575+CT-ND - DigiKey
Thief River Falls, MN, United States
1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-1575+DKR-ND - DigiKey
Thief River Falls, MN, United States
1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1.85GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-1575+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-1575+
Ceramic Filters LFCG-1575+
LTCC LOW PASS FILTER, DC - 1575

LTCC LOW PASS FILTER, DC - 1575

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCG-1575+ 3157-LFCG-1575+TR-ND LFCG-1575+
Product Name Ceramic Filters - LFCG-1575+ RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-ZLSS-4R8G-S+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2 dB
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details