Mini-Circuits Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω JSPQW-100+

Description
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω
Request a Quote Datasheet
Description
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω - JSPQW-100+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω
JSPQW-100+
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω JSPQW-100+
Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω

Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-JSPQW-100+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JSPQW-100+TR-ND
RF Power Dividers/Splitters 3157-JSPQW-100+TR-ND
C & W 90 HYBRID, 40 - 100 MHZ

C & W 90 HYBRID, 40 - 100 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JSPQW-100+ 3157-JSPQW-100+TR-ND
Product Name Core & Wire 90° Hybrid, 40 - 100 MHz, 50Ω RF Power Dividers/Splitters
Divider / Combiner Type 90º Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-QCH-392+TR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD Module
Insertion Loss 0.80 dB
Isolation 11.50 dB
View Details
LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω - HPCJ-03-222+ - Mini-Circuits
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency 1700.00 to 2200.00 MHz
Insertion Loss 0.25 dB
View Details