Mini-Circuits Ceramic Filters - HFCN-2700AD+ HFCN-2700AD+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 746014-HFCN-2700AD+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 746014-HFCN-2700AD+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-2700AD+
HFCN-2700AD+
Ceramic Filters - HFCN-2700AD+ HFCN-2700AD+
Manufacturer: Mini-Circuits Win Source Part Number: 746014-HFCN-2700AD+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 746014-HFCN-2700AD+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-HFCN-2700AD+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2700AD+CT-ND
Ceramic Filters 3157-HFCN-2700AD+CT-ND
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2700AD+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2700AD+TR-ND
Ceramic Filters 3157-HFCN-2700AD+TR-ND
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2700AD+DKR-ND - DigiKey
Thief River Falls, MN, United States
5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

5.8GHz Center High Pass Ceramic Filter 5.8GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-2700AD+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-2700AD+
Ceramic Filters HFCN-2700AD+
LTCC HIGH PASS FILTER, 2900 - 87

LTCC HIGH PASS FILTER, 2900 - 87

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number HFCN-2700AD+ 3157-HFCN-2700AD+CT-ND HFCN-2700AD+
Product Name Ceramic Filters - HFCN-2700AD+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4567 MHz
View Details
FLP-2150, 21.5 GHz Lowpass Filter - FLP-2150 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 21500 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details