Knowles Precision Devices RF Filters B056RC4S

Description
6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 4GHz Bandwidth 3dB 8-SMD, No Lead
Request a Quote Datasheet
Description
6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 4GHz Bandwidth 3dB 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-1013-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
1761-1013-ND
RF Filters 1761-1013-ND
6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 4GHz Bandwidth 3dB 8-SMD, No Lead

6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 4GHz Bandwidth 3dB 8-SMD, No Lead

Buy Now Datasheet
RF Filters - B056RC4S - ODG (Origin Data Global)
Shenzhen, China
RF Filters
B056RC4S
RF Filters B056RC4S
RF FILTER BAND PASS 6GHZ 8SMD

RF FILTER BAND PASS 6GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1761-1013-ND B056RC4S
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B061MB6S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6100 MHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
Passive GaAs MMIC 2.5-4.1 GHz Bandpass Filter - MFBP-00224CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details