EQY-8-63+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers, offering a nominal insertion loss slope of 8.2 dB from DC to 6 GHz. It is housed in a 2 x 2 mm, 8-lead MCLP™ package with a case style of MC1631-1. The device provides excellent return loss of 20 dB typical and supports up to +31 dBm RF input power. Operating temperature ranges from -40°C to +85°C, with ESD rating of Class 2 (2000 V) per ANSI/ESD STM5.1-2001.
EQY-8-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-8-63+ has a nominal attenuation slope of 8.2 dB and is packaged in tiny 2 x 2 mm, 8-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-8-63+ |
| Product Name | 8.2 dB SMT Fixed Slope Equalizer, DC - 6000 MHz |