EQY-3-63+ is a 50Ω absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers, with a nominal attenuation slope of 3.2 dB across DC to 6 GHz. It is packaged in a 2×2 mm, 8-lead MCLP™ package (case style MC1631-1) and offers typ. 20 dB return loss. The device operates reliably from -40°C to +85°C and handles up to +31 dBm RF input power. It meets ESD Class 2 (2000V HBM) per ANSI/ESD STM5.1-2001.
EQY-3-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-3-63+ has a nominal attenuation slope of 3.2 dB and is packaged in tiny 2 x 2 mm, 8-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-3-63+ |
| Product Name | 3.2 dB SMT Fixed Slope Equalizer, DC - 6000 MHz |