EQY-4-63+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers, with a nominal attenuation slope of 4.2 dB and operation from DC to 6 GHz. It is packaged in a 2 x 2 mm, 8-lead MCLP™ package (case style MC1631-1), offers typical return loss of 20 dB, and handles up to +31 dBm RF input power. The device operates over a case temperature range of -40°C to +85°C and meets Human Body Model ESD Class 2 (2000 V) per ANSI/ESD STM5.1-2001.
EQY-4-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. EQY-4-63+ has a nominal attenuation slope of 4.2 dB and is packaged in tiny 2 x 2 mm, 8-Lead MCLPTM package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-4-63+ |
| Product Name | 4.2 dB SMT Fixed Slope Equalizer, DC - 6000 MHz |