Marki Microwave LLC Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter MFBP-00075CH

Description
The MFBP-00075CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00075CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00075CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00075CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter - MFBP-00075CH - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter
MFBP-00075CH
Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter MFBP-00075CH
The MFBP-00075CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00075CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00075CH passive MMIC bandpass filter die is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional filter technologies. The MFBP-00075CH is available as a wire bondable chip. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00075CH
Product Name Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-2480, 24.8 GHz Bandpass Filter - FB-2480 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24800 to ? MHz
Package Type Connectorized
View Details
MFQH-00001PSM, Passive GaAs MMIC 18.5 - 21.2 GHz Reflectionless Bandpass Filter - MFQH-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18500 to 21200 MHz
View Details
Passive GaAs MMIC 14.08 - 16.00 GHz Bandpass Filter - MFBP-00082CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14080 to 16000 MHz
View Details
Passive GaAs MMIC 19.6 GHz Highpass Filter - MFHP-00035CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details