Mini-Circuits RF Directional Coupler DCW-6-352+

Description
6 DB SMT DIRECTIONAL COUPLER, 23
Request a Quote Datasheet
Description
6 DB SMT DIRECTIONAL COUPLER, 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-DCW-6-352+-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DCW-6-352+-ND
RF Directional Coupler 3157-DCW-6-352+-ND
6 DB SMT DIRECTIONAL COUPLER, 23

6 DB SMT DIRECTIONAL COUPLER, 23

Buy Now Datasheet
RF Directional Coupler - DCW-6-352+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DCW-6-352+
RF Directional Coupler DCW-6-352+
RF Directional Coupler General Purpose 2.3GHz ~ 3.5GHz 6dB 6-SMD, No Lead

RF Directional Coupler General Purpose 2.3GHz ~ 3.5GHz 6dB 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-DCW-6-352+-ND DCW-6-352+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details