Mini-Circuits RF Directional Coupler DBTC-20-4-75LX+

Description
RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module
Datasheet
Description
RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DBTC-20-4-75LX+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-20-4-75LX+
RF Directional Coupler DBTC-20-4-75LX+
RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module

RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number DBTC-20-4-75LX+
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(2000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
View Details