Mini-Circuits RF Directional Coupler DBTC-17-5LX+

Description
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module
Request a Quote Datasheet
Description
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-DBTC-17-5LX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5LX+TR-ND
RF Directional Coupler 3157-DBTC-17-5LX+TR-ND
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-17-5LX+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5LX+CT-ND
RF Directional Coupler 3157-DBTC-17-5LX+CT-ND
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-17-5LX+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5LX+DKR-ND
RF Directional Coupler 3157-DBTC-17-5LX+DKR-ND
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - DBTC-17-5LX+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-17-5LX+
RF Directional Coupler DBTC-17-5LX+
RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

RF Directional Coupler Cellular, PCS 50MHz ~ 2GHz 17.2 ± 0.9dB 2W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-DBTC-17-5LX+TR-ND DBTC-17-5LX+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
19.7 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-20-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - CRM-20-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details