Mini-Circuits RF Directional Coupler D20C+

Description
RF DIR CPLR 810MHZ-960MHZ SOT23
Request a Quote Datasheet
Description
RF DIR CPLR 810MHZ-960MHZ SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-D20C+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D20C+CT-ND
RF Directional Coupler 3157-D20C+CT-ND
RF DIR CPLR 810MHZ-960MHZ SOT23

RF DIR CPLR 810MHZ-960MHZ SOT23

Buy Now Datasheet
RF Directional Coupler - 3157-D20C+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D20C+TR-ND
RF Directional Coupler 3157-D20C+TR-ND
RF Directional Coupler Cellular, PCS 810MHz ~ 960MHz 19.4 ± 1.4dB 1W SOT-23-6

RF Directional Coupler Cellular, PCS 810MHz ~ 960MHz 19.4 ± 1.4dB 1W SOT-23-6

Buy Now Datasheet
RF Directional Coupler - 3157-D20C+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-D20C+DKR-ND
RF Directional Coupler 3157-D20C+DKR-ND
RF DIR CPLR 810MHZ-960MHZ SOT23

RF DIR CPLR 810MHZ-960MHZ SOT23

Buy Now Datasheet
810MHZ 960MHZ SOT23 Rf Directional Coupler - 850-D20C+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
810MHZ 960MHZ SOT23 Rf Directional Coupler
850-D20C+
810MHZ 960MHZ SOT23 Rf Directional Coupler 850-D20C+
RF DIR CPLR 810MHZ-960MHZ SOT23 Product overview: D20C+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 810MHZ, 960MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D20C+ can be used for catalog matching and distributor lookup.

RF DIR CPLR 810MHZ-960MHZ SOT23 Product overview: D20C+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ, SOT23. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 810MHZ, 960MHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-D20C+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - D20C+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
D20C+
RF Directional Coupler D20C+
RF Directional Coupler Cellular, PCS 810MHz ~ 960MHz 19.4 ± 1.4dB 1W SOT-23-6

RF Directional Coupler Cellular, PCS 810MHz ~ 960MHz 19.4 ± 1.4dB 1W SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 3157-D20C+CT-ND 850-D20C+ D20C+
Product Name RF Directional Coupler 810MHZ 960MHZ SOT23 Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount; SOT-23-6 SOT-23-6
Frequency Range 810.00 to 960.00 MHz 810.00 to 960.00 MHz 810.00 to 960.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 20dB SMA-Female Directional Coupler From 2GHz to 8GHz Rated at 50 Watts - HRT-DQ(2000/8000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details