Mini-Circuits LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω BFCN-8450+

Description
The BFCN-8450+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8450 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
Request a Quote Datasheet
Description
The BFCN-8450+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8450 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω - BFCN-8450+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω
BFCN-8450+
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω BFCN-8450+
The BFCN-8450+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8450 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.

The BFCN-8450+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8450 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-8450+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-8450+TR-ND
Ceramic Filters 3157-BFCN-8450+TR-ND
8.45GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

8.45GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - BFCN-8450+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-8450+
Ceramic Filters BFCN-8450+
LTCC BAND PASS FILTER, 8350 - 85

LTCC BAND PASS FILTER, 8350 - 85

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-8450+ 3157-BFCN-8450+TR-ND BFCN-8450+
Product Name LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8450 dB 3.5 dB 3.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 95 - 105 MHz, 50Ω - BPF-F100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 100 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 960 - 1164 MHz, 50Ω - CBP-1062C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 4250 - 6300 MHz, 50Ω - BFCN-5200+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - BPF-C587+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 587 dB
View Details
3 suppliers