RF Directional Coupler General Purpose 360MHz ~ 1GHz 24dB 16W 6-SMD, No Lead
RF Directional Coupler General Purpose 360MHz ~ 1GHz 24dB 16W 6-SMD, No Lead
RF Directional Coupler General Purpose 360MHz ~ 1GHz 24dB 16W 6-SMD, No Lead
RF DIR COUPLER 360MHZ-1GHZ 6SMD Product overview: BDCN-20-13+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 360MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-BDCN-20-13+ can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 360MHz ~ 1GHz 24dB 16W 6-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 3157-BDCN-20-13+DKR-ND | 850-BDCN-20-13+ | BDCN-20-13+ |
| Product Name | RF Directional Coupler | 360MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead | |
| Frequency Range | 360.00 to 1000.00 MHz | 360.00 to 1000.00 MHz | 360.00 to 1000.00 MHz |