Level 7, SMT Double Balanced Mixer, RF/LO Freq 300 - 4000 MHz
RF Mixer IC Cellular, ISM, PCS 300MHz ~ 4GHz
IC MIXER 300MHZ-4GHZ 6SMD Product overview: ADE-30W+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 4GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 300MHZ, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-30W+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 41143-ADE-30W+
Family Name: ADE-30W
Alternative Parts (Cross-Reference): X2H-10-301; HMC316MS8TR; HMC175MS8ETR; HMC272AMS8ETR;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MIXER 300MHZ-4GHZ 6SMD
RF Mixer IC Cellular, ISM, PCS 300MHz ~ 4GHz
| Mini-Circuits | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-30W+ | 3157-ADE-30W+TR-ND | 861-ADE-30W+ | 41143-ADE-30W+ | ADE-30W+ | ADE-30W+ |
| Product Name | Level 7, SMT Double Balanced Mixer, RF/LO Freq 300 - 4000 MHz | RF Mixers | 300MHZ 4GHZ Rf Mixer | RF Mixers - ADE-30W+ | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Surface Mount | Surface Mount; 6-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads |