Mini-Circuits Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz ADE-201FMH+

Description
Mini-Circuits’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may be present. It also provides high isolation, high P1dB compression point, and low conversion loss. The mixer comes in a compact, six-lead plastic case measuring 0.27 x 0.31 x 0.22”, saving space in dense board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may be present. It also provides high isolation, high P1dB compression point, and low conversion loss. The mixer comes in a compact, six-lead plastic case measuring 0.27 x 0.31 x 0.22”, saving space in dense board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz - ADE-201FMH+ - Mini-Circuits
Brooklyn, NY, United States
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz
ADE-201FMH+
Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz ADE-201FMH+
Mini-Circuits’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may be present. It also provides high isolation, high P1dB compression point, and low conversion loss. The mixer comes in a compact, six-lead plastic case measuring 0.27 x 0.31 x 0.22”, saving space in dense board layouts.

Mini-Circuits’ ADE-201FMH+ is a surface mount frequency mixer providing high IP3 performance, ideal for minimizing 3rd order intermodulation distortion in multiple carrier environments and other systems where unwanted signals may be present. It also provides high isolation, high P1dB compression point, and low conversion loss. The mixer comes in a compact, six-lead plastic case measuring 0.27 x 0.31 x 0.22”, saving space in dense board layouts.

Supplier's Site Datasheet
90MHZ 200MHZ Rf Mixer - 861-ADE-201FMH+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
90MHZ 200MHZ Rf Mixer
861-ADE-201FMH+
90MHZ 200MHZ Rf Mixer 861-ADE-201FMH+
IC MIXER 90MHZ-200MHZ 6SMD Product overview: ADE-201FMH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ, 200MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 90MHZ, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-201FMH+ can be used for catalog matching and distributor lookup.

IC MIXER 90MHZ-200MHZ 6SMD Product overview: ADE-201FMH+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ, 200MHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 90MHZ, 200MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-201FMH+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - 3157-ADE-201FMH+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC Radar 90MHz ~ 200MHz

RF Mixer IC Radar 90MHz ~ 200MHz

Buy Now Datasheet
RF Mixers - ADE-201FMH+ - 859966-ADE-201FMH+ - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - ADE-201FMH+
859966-ADE-201FMH+
RF Mixers - ADE-201FMH+ 859966-ADE-201FMH+
Manufacturer: Mini-Circuits Win Source Part Number: 859966-ADE-201FMH+ Features: RF Mixer IC Radar - 90MHz ~ 200MHz Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: Mini-Circuits
Win Source Part Number: 859966-ADE-201FMH+
Features: RF Mixer IC Radar - 90MHz ~ 200MHz
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Mixers - ADE-201FMH+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
ADE-201FMH+
RF Mixers ADE-201FMH+
RF Mixer IC Radar 90MHz ~ 200MHz

RF Mixer IC Radar 90MHz ~ 200MHz

Buy Now Datasheet
RF and Wireless - RF Mixers ADE-201FMH+
IC MIXER 90MHZ-200MHZ 6SMD

IC MIXER 90MHZ-200MHZ 6SMD

Supplier's Site

Technical Specifications

  Mini-Circuits ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number ADE-201FMH+ 861-ADE-201FMH+ 3157-ADE-201FMH+TR-ND 859966-ADE-201FMH+ ADE-201FMH+ ADE-201FMH+
Product Name Level 13, SMT Triple Balanced Mixer, RF/LO Freq 154 - 264 MHz 90MHZ 200MHZ Rf Mixer RF Mixers RF Mixers - ADE-201FMH+ RF Mixers RF and Wireless - RF Mixers
Package Type Surface Mount Tape & Reel (TR) Surface Mount; 6-SMD, Flat Leads Surface Mount Surface Mount; 6-SMD, Flat Leads
Intercept Point (IP3) 30 dBm
Mixer Type Triple Balanced Radar
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ZAD-8+-ND - DigiKey
Mini-Circuits
Specs
Package Type Module
RF 5.00E-4 to 10 MHz
View Details
RF Mixers - 3157-ZMIQ-44H-K+-ND - DigiKey
Specs
Package Type Module
RF 18000 to 40000 MHz
View Details
RF Mixers - 3157-LAVI-252H+TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD, No Lead
RF 200 to 2500 MHz
View Details
RF Mixers - 3157-ZMX-10G+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 3700 to 10000 MHz
View Details