Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 8.0″ 141-8SMNB+

Description
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-8SMNB+ is an 8-inch Hand-Flex™ coaxial cable with a 50Ω impedance, featuring an SMA male connector on one end and an N-type female bulkhead connector on the other. It supports DC to 12.5 GHz frequencies with a typial insertion loss of 0.36 dB at 12.5 GHz and a return loss of 19 dB typ. The cable has an 8 mm bend radius and includes a built-in anti-torque nut to prevent connector stress during installation. It is constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. The cable operates from -55 °C to +105 °C and handles up to 110 W at 12.5 GHz at sea level. Its case style is KQ1669-8.

Datasheet Summary
Powered by GS/AI

The 141-8SMNB+ is an 8-inch Hand-Flex™ coaxial cable with a 50Ω impedance, featuring an SMA male connector on one end and an N-type female bulkhead connector on the other. It supports DC to 12.5 GHz frequencies with a typial insertion loss of 0.36 dB at 12.5 GHz and a return loss of 19 dB typ. The cable has an 8 mm bend radius and includes a built-in anti-torque nut to prevent connector stress during installation. It is constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP blue jacket. The cable operates from -55 °C to +105 °C and handles up to 110 W at 12.5 GHz at sea level. Its case style is KQ1669-8.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 8.0″
141-8SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 8.0″ 141-8SMNB+
141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub-assemblies in tight spaces and dense system configurations. N-Type female bulkhead connector at one end is equipped with a nickel-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is Low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-8SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-8SMNB+-ND
Coaxial Cables (RF) 3157-141-8SMNB+-ND
"COAX CBL SMA TO N-TYPE 8"""

"COAX CBL SMA TO N-TYPE 8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-8SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-8SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-8SMNB+
HFLEX BL CA SM/NFB 8" ROHS

HFLEX BL CA SM/NFB 8" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-8SMNB+ 3157-141-8SMNB+-ND 141-8SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 8.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-SMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 1.5 ft. (0.45m) - CBN-1.5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers