Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
Request a Quote
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-12NM+ is a 12-inch, 50Ω coaxial cable with N-type male connectors, designed for DC to 18 GHz interconnect applications. It features a 0.88 inch outer diameter, an 8 mm minimum bend radius, and a flexible design that allows hand-forming without special tools. The cable has a typical insertion loss of 0.69 dB at 18 GHz and a typical return loss of 26 dB at 18 GHz. It operates reliably from -55 °C to +105 °C and supports power handling up to 90 W at 18 GHz. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The connectors feature brass bodies with nickel plating and gold-plated center pins.

Datasheet Summary
Powered by GS/AI

The 141-12NM+ is a 12-inch, 50Ω coaxial cable with N-type male connectors, designed for DC to 18 GHz interconnect applications. It features a 0.88 inch outer diameter, an 8 mm minimum bend radius, and a flexible design that allows hand-forming without special tools. The cable has a typical insertion loss of 0.69 dB at 18 GHz and a typical return loss of 26 dB at 18 GHz. It operates reliably from -55 °C to +105 °C and supports power handling up to 90 W at 18 GHz. Construction includes a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. The connectors feature brass bodies with nickel plating and gold-plated center pins.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″
141-12NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ 141-12NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-12NM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-12NM+-ND
Coaxial Cables (RF) 3157-141-12NM+-ND
"COAX CBL N-TYPE TO N-TYPE 12"""

"COAX CBL N-TYPE TO N-TYPE 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-12NM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-12NM+
Cable Assemblies - Coaxial Cables (RF) 141-12NM+
CBL ASSY NTYPE PLUG TO PLUG 12"

CBL ASSY NTYPE PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-12NM+ 3157-141-12NM+-ND 141-12NM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 12.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers