Minerallac Company Beam Clamp SFC916KC2

Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC916KC2 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC916KC2
Beam Clamp SFC916KC2
SPRING STEEL MATERIAL 9/16 INCH MIN. JAW CAPACITY 3/4 INCH MAX. JAW CAPACITY .5625 MIN. JAW CAPACITY - DECIMAL .75 MAX. JAW CAPACITY - DECIMAL 9/16 MIN. JAW CAPACITY - FRACTIONAL 3/4 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 100 LB LOAD CAPACITY 100 LOAD CAPACITY IN LB SCREW SIZE 1/4 INCH PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • SPRING STEEL MATERIAL
  • 9/16 INCH MIN. JAW CAPACITY
  • 3/4 INCH MAX. JAW CAPACITY
  • .5625 MIN. JAW CAPACITY - DECIMAL
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 9/16 MIN. JAW CAPACITY - FRACTIONAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 100 LB LOAD CAPACITY
  • 100 LOAD CAPACITY IN LB
  • SCREW SIZE 1/4 INCH
  • PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC916KC2
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31106 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Beam Clamp - 60010 - Minerallac Company
Minerallac Company
Specs
Clamping Mechanism Screw
Body Material Steel
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details