SFC916KC112 -- BEAM CLAMP
Minerallac Company
Beam Clamp
SFC916KC112
Description
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Description
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Suppliers
Beam Clamp
SFC916KC112
SPRING STEEL MATERIAL
9/16 INCH MIN. JAW CAPACITY
3/4 INCH MAX. JAW CAPACITY
.5625 MIN. JAW CAPACITY - DECIMAL
.75 MAX. JAW CAPACITY - DECIMAL
9/16 MIN. JAW CAPACITY - FRACTIONAL
3/4 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
100 LB LOAD CAPACITY
100 LOAD CAPACITY IN LB
SCREW SIZE 1/4 INCH
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
- SPRING STEEL MATERIAL
- 9/16 INCH MIN. JAW CAPACITY
- 3/4 INCH MAX. JAW CAPACITY
- .5625 MIN. JAW CAPACITY - DECIMAL
- .75 MAX. JAW CAPACITY - DECIMAL
- 9/16 MIN. JAW CAPACITY - FRACTIONAL
- 3/4 MAX. JAW CAPACITY - FRACTIONAL
- ELECTRICAL INSTALLATION APPLICATION
- 100 LB LOAD CAPACITY
- 100 LOAD CAPACITY IN LB
- SCREW SIZE 1/4 INCH
- PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/2 INCH
- LOAD CAPACITY IN LB - UOM LB
- MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
- MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
SFC916KC112 |
|
Product Name
|
Beam Clamp |
|
Clamping Mechanism
|
Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Clamp Type
Toggle Clamp
Toggle Clamp Type
Vertical
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Clamping Width
0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force
33069 lbs (14997 kg)
View Details
Clamping Mechanism
Screw
Body Material
Malleable Iron
Capacity / Jaw Opening
0.7500 inch (19.05 mm)
View Details