Minerallac Company Beam Clamp SFC516KC1234

Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH TO 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet
Description
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH TO 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - SFC516KC1234 - Minerallac Company
Hampshire, IL, USA
Beam Clamp
SFC516KC1234
Beam Clamp SFC516KC1234
SPRING STEEL MATERIAL ZINC PHOSPHATE/OIL FINISH 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY ELECTRICAL CONDUIT APPLICATION 25 LB LOAD CAPACITY COLOR BLACK CLAMP USED ON 1/2 INCH TO 3/4 INCH EMT/RIGID CONDUIT PACKAGING QUANTITY 100
  • SPRING STEEL MATERIAL
  • ZINC PHOSPHATE/OIL FINISH
  • 5/16 INCH MIN. JAW CAPACITY
  • 1/2 INCH MAX. JAW CAPACITY
  • ELECTRICAL CONDUIT APPLICATION
  • 25 LB LOAD CAPACITY
  • COLOR BLACK
  • CLAMP USED ON 1/2 INCH TO 3/4 INCH EMT/RIGID CONDUIT
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Hand Clamps
Product Number SFC516KC1234
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2542629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301504570790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
LOCKING CLAMP - PT-1206L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type LONG NOSE JAW
Body Material Steel
View Details