NON-INSULATED TYPE
STEEL MATERIAL
2-1/4 INCH
1-3/16 INCH
2/3 AWG (BX/SERVICE ENTRANCE CABLE), 1 INCH (EMT/GREENFIELD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
2-1/4 INCH
1-3/16 INCH
2/3 AWG (BX/SERVICE ENTRANCE CABLE), 1 INCH (EMT/GREENFIELD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
2-1/4 INCH
1-3/16 INCH
2/3 AWG (BX/SERVICE ENTRANCE CABLE), 1 INCH (EMT/GREENFIELD) CABLE SIZE
50 PER BOX STANDARD PACKAGE
COLOR SILVER
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
2-1/4 INCH
1-3/16 INCH
2/3 AWG (BX/SERVICE ENTRANCE CABLE), 1 INCH (EMT/GREENFIELD) CABLE SIZE