INSULATED TYPE
STEEL/MOLDED PLASTIC MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT BRAND
COLOR SILVER, BLUE
CONSTRUCTION WIRE-FORMED
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL/MOLDED PLASTIC MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT BRAND
COLOR SILVER, BLUE
CONSTRUCTION WIRE-FORMED
INSULATED TYPE
STEEL/MOLDED PLASTIC MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT BRAND
COLOR SILVER, BLUE
CONSTRUCTION WIRE-FORMED