IBT252T -- NONMETALLIC SHEATHED CABLE STAPLE
Minerallac Company
Nonmetallic Sheathed Cable Staple
IBT252T
Description
2-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR TAN
Description
2-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR TAN
Datasheet
Suppliers
Nonmetallic Sheathed Cable Staple
IBT252T
2-NAIL, INSULATED TYPE
STEEL, PLASTIC MATERIAL
100 PER BOX STANDARD PACKAGE
1/4 INCH TRADE SIZE
NAIL MATERIAL ZINC PLATED CARBON STEEL
COLOR TAN
- 2-NAIL, INSULATED TYPE
- STEEL, PLASTIC MATERIAL
- 100 PER BOX STANDARD PACKAGE
- 1/4 INCH TRADE SIZE
- NAIL MATERIAL ZINC PLATED CARBON STEEL
- COLOR TAN
Datasheet
Technical Specifications
|
Product Category
|
Staples |
|
Product Number
|
IBT252T |
|
Product Name
|
Nonmetallic Sheathed Cable Staple |
Unlock Full Specs
to access all available technical data