Minerallac Company Nonmetallic Sheathed Cable Staple I12A

Description
NON-INSULATED TYPE STEEL MATERIAL 1-1/4 INCH 9/16 INCH (3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE 100 PER BOX STANDARD PACKAGE STYLE STANDARD MOUNTING TYPE HAMMER-IN COLOR SILVER
Datasheet
Description
NON-INSULATED TYPE STEEL MATERIAL 1-1/4 INCH 9/16 INCH (3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE 100 PER BOX STANDARD PACKAGE STYLE STANDARD MOUNTING TYPE HAMMER-IN COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - I12A - Minerallac Company
Hampshire, IL, USA
Nonmetallic Sheathed Cable Staple
I12A
Nonmetallic Sheathed Cable Staple I12A
NON-INSULATED TYPE STEEL MATERIAL 1-1/4 INCH 9/16 INCH (3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE 100 PER BOX STANDARD PACKAGE STYLE STANDARD MOUNTING TYPE HAMMER-IN COLOR SILVER
  • NON-INSULATED TYPE
  • STEEL MATERIAL
  • 1-1/4 INCH
  • 9/16 INCH
  • (3) 14 AWG, (3) 12 AWG, (3) 10 AWG (ROMEX/BX/MC CABLE) CABLE SIZE
  • 100 PER BOX STANDARD PACKAGE
  • STYLE STANDARD
  • MOUNTING TYPE HAMMER-IN
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Staples
Product Number I12A
Product Name Nonmetallic Sheathed Cable Staple
Unlock Full Specs
to access all available technical data

Similar Products