NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT[R] BRAND
COLOR SILVER
CONSTRUCTION WIRE-FORMED
MOUNTING TYPE HAMMER-IN
Minerallac Company
Done
Datasheet
Description
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT[R] BRAND
COLOR SILVER
CONSTRUCTION WIRE-FORMED
MOUNTING TYPE HAMMER-IN
NON-INSULATED TYPE
STEEL MATERIAL
1 INCH
1/2 INCH
(2) 12 TO 14 AWG (ROMEX CABLE) CABLE SIZE
5000 PER PAIL STANDARD PACKAGE
M-PACT[R] BRAND
COLOR SILVER
CONSTRUCTION WIRE-FORMED
MOUNTING TYPE HAMMER-IN