INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2, 3) 12 AWG (NON-METALLIC CABLE), (2) 12 AWG (UF CABLE), 1/2 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
500 PER BOX STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN
Minerallac Company
Done
Datasheet
Description
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2, 3) 12 AWG (NON-METALLIC CABLE), (2) 12 AWG (UF CABLE), 1/2 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
500 PER BOX STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN
INSULATED TYPE
STEEL, PLASTIC MATERIAL
(2, 3) 12 AWG (NON-METALLIC CABLE), (2) 12 AWG (UF CABLE), 1/2 INCH (WIDE CABLE) CABLE SIZE
UL APPROVAL
500 PER BOX STANDARD PACKAGE
COLOR WHITE
MOUNTING TYPE NAIL-IN