Minerallac Company Conduit Hanger C2-1/2B

Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH, 0.25 INCH ROD MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH, 0.25 INCH ROD MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hampshire, IL, USA
Conduit Hanger
C2-1/2B
Conduit Hanger C2-1/2B
CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE ZINC PLATED FINISH BOLT WITH NUT INSTALLATION UL APPROVAL 100 STANDARD PACKAGE 1/4 INCH, 0.25 INCH ROD MOUNTING HOLE SIZE 75 LB LOAD CAPACITY 1-1/4 INCH EMT CONDUIT TYPE COLOR SILVER NUMBER OF HOLES 3
  • CONDUIT HANGER WITH BOLT TYPE
  • STEEL MATERIAL
  • 0.85 INCH L X 1.3 INCH W X 2.6 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT WITH NUT INSTALLATION
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH, 0.25 INCH ROD MOUNTING HOLE SIZE
  • 75 LB LOAD CAPACITY
  • 1-1/4 INCH EMT CONDUIT TYPE
  • COLOR SILVER
  • NUMBER OF HOLES 3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number C2-1/2B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - CH-1 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Sway Brace Type 27 - 27 22 19 - Lisega SE
Specs
Hanger Type Split Ring Hanger
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details
Conduit Hanger - 7B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 165 lbs (74.83 kg)
View Details