Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
MINERALLAC COMPANY
BC516KC114 -- BEAM CLAMP
Minerallac Company
Beam Clamp
BC516KC114
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Minerallac Company
Done
Datasheet
Description
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Minerallac Company
Hampshire, IL, USA
Beam Clamp
BC516KC114
Beam Clamp
BC516KC114
SPRING STEEL MATERIAL 5/16 INCH MIN. JAW CAPACITY 1/2 INCH MAX. JAW CAPACITY .3125 MIN. JAW CAPACITY - DECIMAL .5 MAX. JAW CAPACITY - DECIMAL 5/16 MIN. JAW CAPACITY - FRACTIONAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SCREW TYPE STAKED STUD SCREW SIZE 1/4 INCH-20 TPI PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY - DECIMAL - UOM IN
SPRING STEEL MATERIAL
5/16 INCH MIN. JAW CAPACITY
1/2 INCH MAX. JAW CAPACITY
.3125 MIN. JAW CAPACITY - DECIMAL
.5 MAX. JAW CAPACITY - DECIMAL
5/16 MIN. JAW CAPACITY - FRACTIONAL
1/2 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
SCREW TYPE STAKED STUD
SCREW SIZE 1/4 INCH-20 TPI
PIECE PER PACK 100, HANGER FITS CONDUIT SIZE 1-1/4 INCH
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
MINIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Technical Specifications
Minerallac Company
Product Category
Hand Clamps
Product Number
BC516KC114
Product Name
Beam Clamp
Clamping Mechanism
Screw
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Clamps
2408154
View Details
Certex UK
Beam Clamp - IPBSNZ WLL ton 1.50
502100150320190
Specs
Body Material
Steel; Alloy steel.
Clamping Width
0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force
3307 lbs (1500 kg)
View Details
Jergens, Inc.
OK-Vise® Blank System Single Direction Clamp Modules
KCS-DS1
View Details
Snap-on Industrial Brands
Bar Clamp
420-120-250
Specs
Clamp Type
Bar / F Clamp
Actuation
Manual
View Details