Minerallac Company Wire Installation Drill Bit 92055

Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet
Description
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Installation Drill Bit - 92055 - Minerallac Company
Hampshire, IL, USA
Wire Installation Drill Bit
92055
Wire Installation Drill Bit 92055
FLEXIBLE, SCREW POINT TYPE SPRING STEEL MATERIAL POLISHED FINISH 72 INCH OVERALL LENGTH 3/16 INCH SHANK SIZE 9/16 INCH DRILL SIZE NUMBER OF FLUTES 1 FLUTE TYPE PARABOLIC PACKAGING QUANTITY 1
  • FLEXIBLE, SCREW POINT TYPE
  • SPRING STEEL MATERIAL
  • POLISHED FINISH
  • 72 INCH OVERALL LENGTH
  • 3/16 INCH SHANK SIZE
  • 9/16 INCH DRILL SIZE
  • NUMBER OF FLUTES 1
  • FLUTE TYPE PARABOLIC
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 92055
Product Name Wire Installation Drill Bit
Product Drill
Units Fractional
Diameter 0.562 inch (14.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711315-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 33322 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details