Minerallac Company Drill Bit 91919

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91919 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91919
Drill Bit 91919
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • 11/32 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 11/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91919
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Cutting Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - 59738 - Minerallac Company
Minerallac Company
Specs
Product Drill
Drill Type Masonry
OAL 6.00 inch (152 mm)
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details