Minerallac Company Drill Bit 91624

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91624 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91624
Drill Bit 91624
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL BRIGHT FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 27/64 INCH SHANK SIZE 27/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 6
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • BRIGHT FINISH
  • 5-3/8 INCH OVERALL LENGTH
  • 3-15/16 INCH FLUTE LENGTH
  • 27/64 INCH SHANK SIZE
  • 27/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91624
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.422 inch (10.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 010320 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
E-Z LOK™ Drill - HSS - 6.20 - 40660 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 6.20
View Details