Minerallac Company Drill Bit Set 91949

Description
STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet
Description
STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Set - 91949 - Minerallac Company
Hampshire, IL, USA
Drill Bit Set
91949
Drill Bit Set 91949
STEEL MATERIAL BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SPLIT POINT CONSTRUCTION 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH, 1/2 INCH DRILL SIZES 1/64 INCH INCREMENT DRILL SIZE PACKAGING QUANTITY 1
  • STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • SPLIT POINT CONSTRUCTION
  • 135 DEGREE POINT ANGLE
  • 29 DRILL(S)
  • 1/16 INCH, 1/2 INCH DRILL SIZES
  • 1/64 INCH INCREMENT DRILL SIZE
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91949
Product Name Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714016-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details
Auger Drill Bit - 80910 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details