Minerallac Company Auger Drill Bit 80910

Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 5/8 INCH DIAMETER - DECIMAL .625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 5/8
Datasheet
Description
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 5/8 INCH DIAMETER - DECIMAL .625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 5/8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80910 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80910
Auger Drill Bit 80910
SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 5/8 INCH DIAMETER - DECIMAL .625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 5/8
  • SELF FEEDING SCREW POINT TYPE
  • 8-1/2 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • FLUTE TYPE DOUBLE TWIST
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE VINYL POUCH
  • SINGLE SPUR
  • DIAMETER 5/8 INCH
  • DIAMETER - DECIMAL .625
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 5/8
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80910
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711261-A-10 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Right-Hand Cobalt Micro-Drill - MD-046 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details